Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780294-LT1181ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1181A
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1181ACN#PBF CAD Model

Description

Product Overview: LT1181ACN#PBF

The LT1181ACN#PBF is a high-quality dual RS232 driver/receiver IC designed and manufactured by Linear Technology, a brand known for its precision and reliability in the electronics industry. This integrated circuit is specifically tailored for applications requiring efficient serial communication and is compliant with the EIA/TIA-232E and V.28/V.24 specifications, ensuring its compatibility with a wide array of RS232 systems.

Key Features

  • Dual Driver/Receiver: The LT1181ACN#PBF features two drivers and two receivers, making it a versatile choice for bidirectional communication.
  • Low Power Consumption: It operates with a low supply current, making it an ideal choice for power-sensitive applications.
  • Enhanced ESD Protection: The device includes protection against electrostatic discharge, ensuring the longevity and reliability of the product in harsh electrical environments.
  • Flexible Power Supply: This IC can be powered by a single 5V supply, simplifying the power design for the system it's integrated into.
  • Wide Temperature Range: The LT1181ACN#PBF operates over a temperature range of 0°C to 70°C, ensuring stable performance across various operating conditions.

Applications

The LT1181ACN#PBF is well-suited for a variety of applications that require reliable serial communication. This includes, but is not limited to:

  • Portable and battery-powered electronics
  • Data communication equipment
  • Modems and network interfaces
  • Industrial control systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1181ACN#PBF meets strict industry standards for performance and reliability. The product is available in a 16-pin narrow DIP package, which is lead (Pb) free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

The LT1181ACN#PBF from Linear Technology is a robust and reliable solution for implementing RS232 communication in a variety of electronic systems. Its combination of low power consumption, enhanced ESD protection, and operational stability under a range of conditions makes it a preferred choice for designers and engineers seeking high-performance serial communication capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7173 $62.8692
8+ $12.8962 $103.1696
13+ $12.4932 $162.4116
17+ $12.0902 $205.5334
22+ $11.6872 $257.1184
29+ $10.4782 $303.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention