EN
  • EN
  • DE

LT1155

Part No LT1155
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93124-LT1155
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1155 CAD Model

Description

The LT1155 from Linear Technology is a dual high-side gate driver specifically designed to drive two N-channel MOSFETs in high-side switching applications. This versatile component is ideal for a range of uses, from automotive to industrial systems, where efficient power control is essential.

Key Features

  • Independent Gate Drive: The LT1155 provides independent gate drive for two N-channel MOSFETs, allowing for precise control of each channel.
  • Micropower Operation: With its low quiescent current, the LT1155 is optimized for battery-powered and energy-efficient applications, ensuring minimal power wastage during operation.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various supply levels and enhancing its versatility across different applications.
  • High Drive Capability: It boasts a strong gate drive, capable of quickly charging and discharging the gate capacitance of large MOSFETs, thus ensuring fast switching times and improved performance.
  • Protection Features: The LT1155 includes protection features such as automatic turn-off in the event of an overcurrent condition, protecting both the driver and the MOSFETs from damage.

Applications

  • Automotive battery management systems
  • High-side power switches
  • Industrial control systems
  • Switch mode power supplies

The LT1155 offers a robust solution for driving high-side N-channel power MOSFETs. Its micropower operation makes it a smart choice for systems where power efficiency is paramount. Additionally, its built-in protection features ensure reliability and longevity of the system it's integrated into. The combination of performance, efficiency, and reliability makes the LT1155 an indispensable component for designers looking to create sophisticated power management systems.

For more detailed technical specifications, application circuits, and performance graphs, interested individuals are encouraged to consult the LT1155 datasheet available on Linear Technology's website or reach out to their technical support team.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5193 $59.8281
40+ $2.8875 $115.5000
62+ $2.7974 $173.4388
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3458 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess