EN
  • EN
  • DE

74F190PC

Part No 74F190PC
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Up/Down Decade Counter with Preset and Ripple Clock | IC COUNTER DECADE UP/DOWN 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F190
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131302-74F190PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F190PC CAD Model

Description

ON Semiconductor 74F190PC: 4-Bit Binary Up/Down Counter

The 74F190PC is a versatile integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This 4-bit binary up/down counter is a fundamental component for a variety of digital applications where counting operations are essential. The 74F190PC is a part of the high-speed 74F series, known for its fast switching capabilities and robust performance.

Constructed with advanced silicon-gate technology, the 74F190PC offers users a synchronous reversible counter with a clear function. It is capable of counting in both up and down modes, which makes it exceptionally useful for precision counting applications. The counter advances on either the rising edge of the clock while counting up or the falling edge while counting down, providing flexibility in control and synchronization.

The device features a 4-bit binary counter that can be fully synchronous in both count modes, ensuring accurate and reliable operation. The built-in lookahead carry capability allows for high-speed counting without significant delays, which is critical for operations requiring quick response times.

Key specifications of the 74F190PC include:

  • Logic Type: Up/Down Counter
  • Counting Sequence: Up/Down
  • Number of Circuits: 1
  • Number of Bits per Element: 4
  • Output Current: 50 mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to +70°C
  • Package / Case: 16-DIP (0.300", 7.62mm)

The 74F190PC also includes features such as a Master Reset input and a Carry Output for cascading multiple counters. This makes it possible to create extended bit count lengths beyond the 4-bit limit by linking several counters in series. The Master Reset input allows for quick initialization or synchronization of the counter, which is crucial for maintaining count integrity.

ON Semiconductor's 74F190PC is offered in a DIP (Dual In-line Package), making it suitable for breadboard prototyping and easy insertion into standard PCBs. This device is commonly used in digital clocks, frequency counters, digital panels, and various other systems requiring precise counting mechanisms.

Whether for educational projects, industrial applications, or commercial products, the 74F190PC from ON Semiconductor provides a reliable and efficient solution for your counting needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess