EN
  • EN
  • DE

LT1141CSACS

Part No LT1141CSACS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071336-LT1141CSACS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1141CSACS CAD Model

Description

The LT1141CSACS is a cutting-edge interface integrated circuit (IC) from Linear Technology, designed for high-speed, bidirectional communication in demanding environments. This advanced driver and receiver IC is ideal for applications requiring reliable data transmission with high immunity to electrical noise and other forms of interference.

Key Features

  • High-Speed Operation: The LT1141CSACS supports fast data rates, making it suitable for high-speed serial data communication in industrial, automotive, and telecommunications applications.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the LT1141CSACS ensures robust performance and long-term reliability, safeguarding against the damaging effects of static electricity.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1141CSACS consumes minimal power, which is critical for battery-powered and energy-sensitive systems.
  • Wide Operating Temperature Range: The device is capable of operating across a broad temperature range, making it suitable for use in extreme environmental conditions.
  • Flexible Power Supply: The IC can be powered by a wide range of supply voltages, providing flexibility in system design and simplifying power management.

Applications

The versatility of the LT1141CSACS allows it to be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Data communication systems
  • Telecommunication infrastructure
  • High-speed data acquisition systems

Reliability and Performance

Linear Technology is known for its commitment to quality, and the LT1141CSACS is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring both reliability and high performance. With the LT1141CSACS, engineers and designers can confidently develop systems that require fast, reliable communication, even in the harshest conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess