EN
  • EN
  • DE

LAN1050

Part No LAN1050
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068712-LAN1050
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN1050 CAD Model

Description

The LAN1050 from Linear Technology stands out as a premier Ethernet interface chip designed to bridge the gap between digital communication and robust industrial environments. This high-performance product is engineered to facilitate seamless and reliable network connectivity, making it an ideal solution for a wide range of applications that require Ethernet communication capabilities.

Key Features:

  • High-Speed Ethernet: The LAN1050 supports fast Ethernet speeds, ensuring quick data transfer rates that are essential for modern industrial applications.
  • Durability: Built to withstand harsh industrial conditions, the LAN1050 features a rugged design that resists environmental stressors such as extreme temperatures, vibrations, and electrical noise.
  • Easy Integration: This device is designed with simplicity in mind, offering easy integration into existing systems with minimal configuration required, streamlining the deployment process.
  • Low Power Consumption: The LAN1050 is optimized for low power consumption, making it an energy-efficient choice for continuous operation in power-sensitive applications.
  • Advanced Security: With built-in security features, the LAN1050 provides robust protection against cyber threats, ensuring safe and secure data transmission across networks.

Applications:

The versatility of the LAN1050 makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Embedded systems requiring network connectivity
  • Remote monitoring and management
  • Building management systems
  • Medical equipment with network requirements

Technical Specifications:

The LAN1050 boasts a comprehensive set of technical specifications that ensure its capability to handle demanding network tasks:

  • 10/100 Mbps Ethernet PHY
  • IEEE 802.3 compliant
  • Support for full and half-duplex modes
  • Auto-negotiation and Auto-MDI/MDIX crossover
  • LED indicators for link and activity status

With the LAN1050, Linear Technology provides a reliable and efficient solution for integrating Ethernet connectivity into industrial-grade devices. Its combination of speed, durability, and ease of use makes it a top choice for professionals looking to enhance their systems with robust network capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess