EN
  • EN
  • DE

LT1128CN8#PBF

Part No LT1128CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ 8DIP / Op Amp Single High Speed Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 6 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780243-LT1128CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1128
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1128CN8#PBF CAD Model

Description

Product Overview: LT1128CN8#PBF

The LT1128CN8#PBF is a high-performance, precision operational amplifier from Linear Technology, which is renowned for its exceptional characteristics and reliability. This operational amplifier is part of the LT1128 series and comes in an 8-lead PDIP package. It is designed to cater to a wide range of applications that require high accuracy and stability, making it an ideal choice for critical signal processing tasks.

Key Features

  • Ultra-Low Noise Performance: The LT1128CN8#PBF boasts an ultra-low noise figure, minimizing the impact of noise in sensitive applications and ensuring high-fidelity signal amplification.
  • High Gain Bandwidth Product: With a gain bandwidth product of 20MHz, this op-amp is capable of maintaining high gain at higher frequencies, making it suitable for fast signal processing applications.
  • Low Total Harmonic Distortion: The device exhibits low total harmonic distortion (THD), which is critical for audio and instrumentation applications where signal purity is paramount.
  • High Output Drive Capability: It can drive high load currents, which is essential for driving heavy loads without compromising performance.
  • Stable with Capacitive Loads: The LT1128CN8#PBF is designed to be stable with capacitive loads, ensuring consistent performance under varying load conditions.

Applications

The versatility of the LT1128CN8#PBF makes it suitable for a diverse range of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and integrators
  • Professional test and measurement equipment
  • Medical instrumentation

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1128CN8#PBF operational amplifier is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent standards expected by industry professionals. The device also comes with a robust temperature range, making it suitable for industrial-grade applications.

In summary, the LT1128CN8#PBF from Linear Technology is a top-tier operational amplifier that offers low noise, high precision, and wide bandwidth capabilities, making it a go-to component for engineers looking to build high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8328 $53.1608
26+ $3.9654 $103.1004
40+ $3.8415 $153.6600
54+ $3.7176 $200.7504
70+ $3.5936 $251.5520
94+ $3.2219 $302.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess