EN
  • EN
  • DE

LT1124AIS8-1#PBF

Part No LT1124AIS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 12.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 20μV
Operating Supply Current 2.3mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 136786-LT1124AIS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1124AIS8-1#PBF CAD Model

Description

The LT1124AIS8-1#PBF is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed to offer exceptional sound quality and functionality for audio and industrial applications. This precision op-amp is housed in an 8-lead SOIC package and is characterized by its low noise, low distortion, and high speed, making it an excellent choice for professional audio equipment, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • Low Noise: The LT1124AIS8-1#PBF boasts an ultra-low noise figure, reducing the background hiss and hum in audio circuits, ensuring crystal-clear sound reproduction.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, which is essential for high-speed signal processing applications.
  • Low Distortion: The device offers extremely low total harmonic distortion (THD), which is critical for maintaining the integrity of the original signal in high-fidelity audio systems.
  • High Gain Bandwidth Product: This parameter ensures the op-amp can maintain its gain over a wide range of frequencies, making it versatile for various signal processing tasks.
  • Stable with Capacitive Loads: The LT1124AIS8-1#PBF is designed to be stable even when driving difficult capacitive loads, which is important for ensuring reliable performance in complex circuits.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers for Data Acquisition
  • Precision Instrumentation
  • High-Quality A/D and D/A Converters

Product Specifications

The LT1124AIS8-1#PBF operates over a supply voltage range of ±4V to ±15V, making it suitable for a variety of power environments. Its dual-channel design allows for more compact circuit layouts, and the industrial-grade temperature range ensures reliable operation under varying conditions. The device is also RoHS compliant, adhering to environmental standards for electronic components.

With its combination of low noise, high speed, and low distortion, the LT1124AIS8-1#PBF from Linear Technology is an ideal choice for demanding applications where ultimate sound quality and signal integrity are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8348 $59.0088
15+ $8.0700 $121.0500
23+ $7.8182 $179.8186
31+ $7.5653 $234.5243
40+ $7.3135 $292.5400
53+ $6.5569 $347.5157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess