EN
  • EN
  • DE

LT1107CM

Part No LT1107CM
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024699-LT1107CM
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1107CM CAD Model

Description

The LT1107CM from Linear Technology is a versatile and robust switching regulator designed to cater to a wide range of power supply applications. This component is highly esteemed for its flexibility, providing designers with a reliable solution for converting higher voltage to lower voltage with high efficiency.

Key Features

  • Versatile Input Range: The LT1107CM operates over a wide input voltage range, making it suitable for applications that require a flexible power supply solution.
  • Adjustable Output: Users can set the output voltage to a desired level, providing a custom voltage supply tailored to specific circuit requirements.
  • High Efficiency: This switching regulator is designed to offer high efficiency, which is crucial for battery-powered devices and applications where power conservation is paramount.
  • Low Battery Indicator: The built-in low battery indicator is a convenient feature that alerts users when the battery voltage falls below a preset level.
  • Current Limiting: The LT1107CM includes a current limiting function that protects the device and the load from overcurrent conditions.

Applications

The LT1107CM is a versatile component that can be used in various applications, including:

  • Portable Devices
  • Automotive Electronics
  • Battery-Powered Systems
  • Embedded Systems
  • DC-DC Converters

Technical Specifications

Parameter Value
Input Voltage Range 2.8V to 30V
Output Voltage Range Adjustable
Switching Frequency Up to 100kHz
Package Type Metal Can

In conclusion, the LT1107CM from Linear Technology is a top-notch switching regulator that provides efficiency, versatility, and reliability for a variety of power management applications. Its ability to adapt to different input voltages and provide a stable output makes it an invaluable component in the design of energy-efficient electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess