EN
  • EN
  • DE

LT1080IN

Part No LT1080IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR DUAL-RS232 5V 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 072185-LT1080IN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1080IN CAD Model

Description

The LT1080IN is a versatile and powerful serial communication interface chip from Linear Technology, designed to facilitate reliable data transmission over long distances and in electrically noisy environments. This advanced integrated circuit is an ideal solution for applications requiring robust serial connections, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features of the LT1080IN

  • Integrated Dual Charge Pump: The LT1080IN features a built-in dual charge pump circuitry, which allows the device to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V supply. This eliminates the need for additional external components and simplifies the power supply design.
  • Low Power Consumption: Designed for energy efficiency, the LT1080IN operates with a low power consumption, making it suitable for battery-powered applications and helping to extend the operational lifespan of your devices.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the LT1080IN is well-suited for high-speed data communication, ensuring fast and efficient data transfer between devices.
  • Enhanced Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the LT1080IN is resilient against electrostatic discharges, which can be common in industrial environments, thereby enhancing the reliability and longevity of your communication interfaces.
  • Flexible Communication: The device supports full-duplex communication, enabling simultaneous two-way data transmission, and is compatible with the industry-standard RS-232 protocol.

Applications of the LT1080IN

The LT1080IN's robust feature set makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals and systems
  • Networking and telecommunications equipment
  • Data acquisition systems
  • Portable, battery-operated devices

In summary, the LT1080IN from Linear Technology is a highly reliable and efficient solution for serial data communication, offering enhanced protection and high-speed data transfer capabilities. Its integration of a dual charge pump and low power operation makes it an excellent choice for a myriad of applications where dependable serial communication is a necessity.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9623 $65.7738
13+ $8.9948 $116.9324
20+ $8.7137 $174.2740
28+ $8.4327 $236.1156
36+ $8.1515 $293.4540
48+ $7.3083 $350.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess