EN
  • EN
  • DE

LT1080CJ

Part No LT1080CJ
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Low Power 5V RS232 Dual Driver/Receiver | IC RS232 DVR/RCVR 5V W/SD 18CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Family Part Number LT1080
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1204972-LT1080CJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1080CJ CAD Model

Description

The LT1080CJ is a sophisticated and reliable integrated circuit from Linear Technology, designed to handle RS232 communication with exceptional efficiency and stability. This advanced line driver/receiver is a perfect solution for applications requiring high-speed serial data transfer through RS232 interfaces.

Key Features:

  • Dual Driver/Receiver: The LT1080CJ features two drivers and two receivers, enabling full-duplex communication for versatile serial data exchange.
  • Enhanced ESD Protection: With built-in electrostatic discharge protection, the device is safeguarded against the common issue of static electricity damaging the circuitry.
  • Low Power Consumption: This component is designed for energy efficiency, which reduces power consumption and heat generation, making it ideal for battery-powered or heat-sensitive applications.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 4.5V to 5.5V, the LT1080CJ offers flexibility in various power supply scenarios.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, it is suitable for applications that demand high-speed data transmission.

Applications:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Telecommunication Interfaces
  • Industrial Control Systems

The LT1080CJ is housed in a sturdy ceramic package, ensuring durability and longevity, even in harsh environmental conditions. Its pin-compatible design allows for easy integration into existing layouts without the need for significant redesigns.

With its combination of high-speed operation, low power consumption, and robust protection features, the Linear Technology LT1080CJ is an excellent choice for designers looking to implement or upgrade RS232 communication capabilities in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess