Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 60 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS1
Other Names 497-16205-6,497-16205-2,497-16205-6,497-16205-6INACTIVE,497-16205-1,STPS1L60RL
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282056-STPS1L60RL
Ultra Librarian 3D Model Ultra Librarian STPS1L60RL CAD Model

Description

STPS1L60RL Schottky Diode from STMicroelectronics

The STPS1L60RL is a robust and high-performance Schottky diode designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This diode is a popular choice for a variety of applications, thanks to its low forward voltage drop and high efficiency. The STPS1L60RL is well-suited for use in high-frequency inverters, power supplies, and as a polarity protection diode, among other applications.

With a maximum average forward current of 1 A and a repetitive peak reverse voltage of 60 V, the STPS1L60RL is capable of handling moderate power requirements while maintaining a low thermal resistance. Its fast-switching capability makes it an excellent choice for circuits that require high-speed operation.

Key Features:

  • Low Forward Voltage Drop: The STPS1L60RL features a low forward voltage drop, which enhances its efficiency and reduces thermal losses in the system.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this Schottky diode can sustain high temperatures, making it suitable for demanding environments.
  • Surface Mount Package: The device comes in a DO-41 plastic package, which is designed for easy surface mounting on PCBs, saving space and allowing for automated assembly processes.
  • Guard Ring Protection: It includes a guard ring for enhanced ruggedness and long-term reliability, which is particularly important in industrial and automotive applications where durability is crucial.

Applications:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • Power tools and battery chargers

The STPS1L60RL is a testament to STMicroelectronics' commitment to providing high-quality and reliable components. Whether you're designing a power supply unit, working on a battery charger, or looking to optimize the efficiency of your power management system, the STPS1L60RL offers the performance and reliability you need. Its combination of low power loss, high efficiency, and rugged design make it an essential component for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3993 $57.8985
345+ $0.3277 $113.0565
530+ $0.3174 $168.2220
730+ $0.3072 $224.2560
945+ $0.2969 $280.5705
1,265+ $0.2662 $336.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,958 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention