EN
  • EN
  • DE

LT1078IN8#PBF

Part No LT1078IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ 8DIP / Op Amp Dual Precision Amplifier ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 7nA
Voltage - Input Offset 70μV
Operating Supply Current 47μA
Dual Supply Voltage (±) 2.2 V ~ 30 V, ±1.1 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780190-LT1078IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1078
Introduction Date March 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1078IN8#PBF CAD Model

Description

Product Overview: LT1078IN8#PBF

The LT1078IN8#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. This precision device is designed to offer low power consumption without sacrificing the quality of performance that is expected in demanding applications. It is an ideal choice for battery-operated systems, portable devices, and other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The LT1078IN8#PBF is optimized for low power, with a supply current of only 20µA per amplifier, which helps extend battery life in portable applications.
  • High Precision: This op-amp offers outstanding precision with input offset voltages of typically 20µV and a maximum of 60µV, making it suitable for high-accuracy applications.
  • Low Noise: With its low noise performance, the LT1078IN8#PBF ensures a clean signal path and is excellent for audio and instrumentation applications.
  • Wide Supply Range: It operates with a supply voltage range from ±1V to ±15V, providing flexibility in various circuit designs and accommodating single or split supplies.
  • Output Swing: The output can swing to within millivolts of the supply rails, which maximizes the dynamic range in single-supply operations.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 10,000pF, which is beneficial for applications with highly capacitive sources.

Applications

The LT1078IN8#PBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Active Filters
  • Thermocouple Amplifiers
  • Medical Instrumentation

Package and Quality

The LT1078IN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. Linear Technology ensures high-quality standards, and this product is RoHS compliant, adhering to environmental regulations.

In summary, the LT1078IN8#PBF from Linear Technology is a high-precision, low-power dual op-amp that provides excellent performance for a multitude of applications, especially where power efficiency and accuracy are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1280 $56.8960
15+ $6.6691 $100.0365
24+ $6.4607 $155.0568
32+ $6.2523 $200.0736
42+ $6.0439 $253.8438
56+ $5.4187 $303.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess