EN
  • EN
  • DE
  • IT

LT1037IS8#TRPBF

Part No LT1037IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057687-LT1037IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1037IS8#TRPBF CAD Model

Description

LT1037IS8#TRPBF - Ultra Low Noise, High Speed, Precision Operational Amplifier

The LT1037IS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to deliver exceptional accuracy and stability. This precision op-amp features ultra low noise, high speed, and excellent DC performance, making it an ideal choice for applications requiring the utmost in signal fidelity and operational precision.

Key Features:

  • Ultra Low Noise Performance: The LT1037IS8#TRPBF boasts an outstanding low noise level of 3.8nV/√Hz at 1kHz, which is essential for sensitive audio, instrumentation, and measurement applications.
  • High Speed: With a slew rate of 50V/μs and a gain bandwidth product of 20MHz, this op-amp is capable of handling fast signal transitions and high frequency signals with ease.
  • Outstanding DC Characteristics: Precision DC specifications include a maximum input offset voltage of 0.6mV and a maximum input bias current of 250nA, ensuring accurate signal processing over time.
  • Wide Supply Range: The LT1037IS8#TRPBF can operate from a supply range of ±5V to ±15V, providing flexibility in a variety of circuit configurations.
  • Robust Output Drive Capability: It can deliver a minimum output of ±10V into a 600Ω load, making it suitable for driving a wide range of output devices.
  • Thermal Overload Protection: The device includes internal thermal overload protection that safeguards it from damage due to excessive power dissipation.
  • Package: The operational amplifier is packaged in an 8-lead SOIC, providing a compact footprint for space-constrained applications.

Applications:

The LT1037IS8#TRPBF is versatile and can be used in a variety of applications such as:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Professional test and measurement equipment
  • Active filters and signal conditioning
  • Medical instrumentation
  • Spectroscopy and analytical equipment

Engineers and designers looking for an op-amp that delivers low noise, high fidelity, and precision performance will find the LT1037IS8#TRPBF from Linear Technology to be an exceptional choice for their demanding applications.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2368 $64.9472
8+ $13.3225 $106.5800
12+ $12.9062 $154.8744
17+ $12.4899 $212.3283
21+ $12.0735 $253.5435
28+ $10.8245 $303.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess