The LT1028CS8 is a cutting-edge operational amplifier from Linear Technology that sets a new standard for noise performance with ultra-low noise, precision, and high-speed characteristics. Designed for applications that demand the utmost in signal integrity, this op amp is a perfect choice for audio and instrumentation systems where low noise is critical.
Key Features
- Ultra Low Noise: The LT1028CS8 boasts an exceptionally low noise voltage of 0.85nV/√Hz at 1kHz, making it one of the lowest noise op amps in the industry.
- High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op amp is capable of handling high-speed signals with ease, ensuring wide dynamic range and frequency response.
- High Slew Rate: A high slew rate of 20V/µs allows the LT1028CS8 to respond quickly to changes in the input signal, making it suitable for fast-operating conditions.
- Low Total Harmonic Distortion: The device provides excellent signal fidelity with a total harmonic distortion of less than 0.0006% for audio frequencies, ensuring clean and accurate amplification.
Applications
- High-End Audio Equipment
- Precision Instrumentation
- Spectral Analysis Equipment
- Medical Imaging Systems
- Professional Microphone Preamplifiers
Product Specifications
- Package: 8-Lead Plastic SOIC
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage Range: ±4V to ±18V
The LT1028CS8 is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over a wide range of temperatures and supply voltages. Whether you're designing high-fidelity audio gear or precision measurement equipment, the LT1028CS8 from Linear Technology offers unparalleled performance where it matters most.