Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 20 ppm/°C
Win Source Part Number 980603-LT1021DMH10883
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1021DMH10883 CAD Model

Description

The LT1021DMH-10#PBF is a precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This high-quality product is designed to offer a stable and precise 10V output, making it an essential building block for precision measurement, data conversion, and regulation applications.

Key Features

  • Output Voltage: Precisely trimmed to 10V with high accuracy.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stability across a wide temperature range.
  • Long-Term Stability: Excellent long-term stability characteristics, making it reliable for sustained use in critical applications.
  • Supply Voltage Range: Operates with a wide supply voltage range, providing flexibility in various circuit designs.
  • Package: Housed in a hermetically sealed metal can (TO-5), which provides robust environmental and thermal protection.

Applications

The LT1021DMH-10#PBF is ideal for use in high-precision instrumentation, A/D and D/A converters, digital voltmeters, and power supplies. Its stable output and low drift make it particularly well-suited for calibration equipment and reference standards in laboratory settings.

Performance Benefits

Users of the LT1021DMH-10#PBF can expect a high level of performance that includes minimal deviation over temperature changes, resistance to aging effects, and low noise operation. The device's precision is maintained over time, making it a dependable choice for applications where accuracy is paramount.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1021DMH-10#PBF voltage reference meets stringent standards for reliability and performance. Each unit is rigorously tested to guarantee that it meets the published specifications, providing designers with confidence in their power management and precision systems.

Conclusion

The LT1021DMH-10#PBF from Linear Technology stands out as a premium choice for professionals seeking a reliable and accurate voltage reference. Its combination of precision, stability, and robust packaging makes it an invaluable component in a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Texas Instruments
IC VREF SHUNT ADJ TO92-3
Lowest to $1.2598
ECAD model for TLV431AILPE3
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention