EN
  • EN
  • DE

LT1021DCN8-5#PBF

Part No LT1021DCN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780142-LT1021DCN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021DCN8-5#PBF CAD Model

Description

Product Overview: LT1021DCN8-5#PBF

The LT1021DCN8-5#PBF is a precision voltage reference component engineered by Linear Technology, which is renowned for its high-quality and reliable semiconductor products. This particular model is designed to deliver a fixed 5V output with exceptional stability and accuracy, making it an excellent choice for precision data conversion systems, instrumentation, and other applications requiring a stable reference voltage.

Key Features

  • Output Voltage: The device provides a precise 5V output, which is crucial for systems that demand a consistent and accurate reference voltage.
  • Temperature Stability: Boasting an impressive temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, ensuring reliable performance in varying environmental conditions.
  • Long-Term Stability: With a design focused on long-term stability, the LT1021DCN8-5#PBF exhibits minimal deviation over time, which is essential for applications where recalibration is difficult or impossible.
  • Low Noise: The device features low output noise, making it suitable for high-precision analog circuits, where noise can significantly affect the overall system performance.
  • Package: It comes in an 8-pin DIP (Dual In-line Package), which is a widely used package type that allows for easy integration into a variety of circuit designs.

Applications

  • Data Conversion: Ideal for use in digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), providing a stable reference to ensure accurate conversions.
  • Instrumentation: The precision and stability of the LT1021DCN8-5#PBF make it suitable for use in laboratory and field instruments that require consistent performance over time.
  • Industrial Control Systems: In industrial environments where conditions can fluctuate, this voltage reference helps maintain the accuracy of control systems.
  • Power Supply Control: It can be used in power supply circuits to provide a stable reference, ensuring the output voltage remains constant despite variations in load or input voltage.

In summary, the LT1021DCN8-5#PBF from Linear Technology is a top-tier voltage reference that offers precision, stability, and reliability for a wide array of electronic applications. Its high accuracy and low noise characteristics make it a preferred choice for designers who require a dependable reference voltage source.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8355 $55.3420
9+ $11.3523 $102.1707
14+ $10.9975 $153.9650
19+ $10.6427 $202.2113
25+ $10.2880 $257.2000
33+ $9.2237 $304.3821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess