EN
  • EN
  • DE

LT1019IS8-5#TRPBF

Part No LT1019IS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6.5 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138218-LT1019IS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1019IS8-5#TRPBF CAD Model

Description

Product Overview: LT1019IS8-5#TRPBF

The LT1019IS8-5#TRPBF is a precision reference from Linear Technology that offers high stability, accuracy, and ease of use for a wide range of applications. Designed to provide a fixed 5V output, this reference is an ideal choice for converting analog signals to digital, stabilizing power supplies, or any application where a stable voltage reference is critical.

Key Features

  • Precision Voltage: The LT1019IS8-5#TRPBF provides a precise 5V output, making it suitable for critical applications that demand accuracy.
  • Low Temperature Coefficient: With a low temperature coefficient, the voltage reference remains stable across a wide range of operating temperatures, ensuring reliable performance in varying environmental conditions.
  • Long-Term Stability: Designed for longevity, the LT1019IS8-5#TRPBF exhibits excellent long-term stability, which is essential for maintaining accuracy over time.
  • Wide Operating Current Range: This device supports a broad range of operating currents, providing flexibility in a variety of circuit configurations.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain output accuracy even with minimal input-to-output differential.

Applications

The LT1019IS8-5#TRPBF is versatile and can be used in numerous applications, including:

  • Data Conversion Systems
  • High Precision Power Supplies
  • Instrumentation
  • Analog-to-Digital and Digital-to-Analog Converters
  • Industrial Control Systems

Package and Quality

This voltage reference comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The #TRPBF designation indicates the product is provided in tape and reel packaging, facilitating automated assembly processes and ensuring the product is RoHS compliant, minimizing environmental impact and meeting global regulatory requirements.

Conclusion

The LT1019IS8-5#TRPBF from Linear Technology is a reliable and precise voltage reference that offers stability and accuracy for sophisticated electronic systems. Its robust design and versatile applications make it an excellent choice for engineers and designers looking for a high-quality reference voltage source.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2707 $61.3535
12+ $10.0681 $120.8172
18+ $9.7540 $175.5720
25+ $9.4387 $235.9675
32+ $9.1245 $291.9840
43+ $8.1809 $351.7787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess