EN
  • EN
  • DE

LT1019IN8-2.5#PBF

Part No LT1019IN8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072161-LT1019IN8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019IN8-2.5#PBF CAD Model

Description

The LT1019IN8-2.5#PBF is a high-performance, precision voltage reference from Linear Technology, an Analog Devices company. This device is designed to provide a stable and accurate reference voltage for precision data converters, power supplies, and other high-accuracy analog circuits. It offers a fixed 2.5V output with tight stability and low noise, making it an ideal choice for demanding applications.

Key Features

  • Precision Reference: The LT1019IN8-2.5#PBF provides a precise 2.5V output, which is crucial for maintaining accuracy in sensitive electronic systems.
  • Low Temperature Coefficient: This device features a low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature, thereby maintaining a stable reference over a wide temperature range.
  • Low Noise: Designed for applications requiring low noise, the LT1019IN8-2.5#PBF minimizes output voltage fluctuations, which is essential for high-performance circuit designs.
  • Excellent Long-Term Stability: The long-term stability of the reference voltage is critical for maintaining system accuracy over time, and this product excels in this aspect.
  • Wide Operating Range: The device operates over a wide range of input voltages and currents, offering flexibility in various applications.
  • Robust Packaging: Encased in an 8-lead PDIP package, the LT1019IN8-2.5#PBF is designed for durability and ease of integration into a variety of circuit boards.

Applications

The LT1019IN8-2.5#PBF is suitable for a broad range of applications, including:

  • High-precision data acquisition systems
  • Medical equipment
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Automotive electronics
  • Battery-powered devices

In summary, the LT1019IN8-2.5#PBF from Linear Technology stands out as a reliable and precise voltage reference source, designed to meet the stringent requirements of advanced electronic systems. Its performance and stability make it an excellent choice for engineers seeking to enhance the accuracy and reliability of their designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2193 $52.4386
5+ $21.5132 $107.5660
8+ $20.8410 $166.7280
10+ $20.1687 $201.6870
13+ $19.4964 $253.4532
18+ $17.4795 $314.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess