Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.075μA @ ±20V
Current - Output (Typ) 70mA @ 4.5V
Current - Quiescent (Max) 250μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 6μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057623-LT1018IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1018IS8#PBF CAD Model

Description

The LT1018IS8#PBF is a high-performance voltage comparator from Linear Technology, designed for precision applications that require fast response times and low power consumption. This device is part of a family of micropower comparators that offer improved system reliability and efficiency, making it an ideal choice for portable and battery-powered systems.

Key Features:

  • Fast Response Time: The LT1018IS8#PBF boasts a response time of just 12 microseconds, ensuring quick and accurate voltage comparisons.
  • Low Power Consumption: With a supply current of merely 50 microamperes, this comparator is optimized for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2V to 36V, or ±1V to ±18V, providing flexibility in various circuit configurations.
  • Offset Voltage: The device features a low input offset voltage, which enhances the precision of the comparator.
  • Input Bias Current: It has a low input bias current, further contributing to the accuracy of the system.
  • Output Stage: The comparator includes a push-pull output stage that can drive loads directly without requiring an external pull-up resistor.
  • Package: The LT1018IS8#PBF is available in the 8-lead SOIC package, suitable for compact PCB designs.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range from -40°C to 85°C.

Applications:

The versatile nature of the LT1018IS8#PBF makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Multivibrators

The LT1018IS8#PBF from Linear Technology represents a blend of performance, reliability, and versatility, making it an excellent choice for designers seeking a precision voltage comparator that does not compromise on speed or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1560 $52.6240
10+ $10.7947 $107.9470
15+ $10.4574 $156.8610
20+ $10.1200 $202.4000
26+ $9.7827 $254.3502
35+ $8.7707 $306.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention