EN
  • EN
  • DE

LT1010CDD#PBF

Part No LT1010CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 20MHZ 8DFN / Op Amp Single High Output Current Amplifier ±22V/44V 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
SR - Slew Rate 75 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 500μA
Operating Supply Current 5mA
Output Current per Channel 150mA
Dual Supply Voltage (±) 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780118-LT1010CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1010
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1010CDD#PBF CAD Model

Description

The LT1010CDD#PBF is a high-performance buffer manufactured by Linear Technology, designed to provide a solution for applications requiring high current output with minimal voltage drop. This versatile component is perfect for driving heavy loads while maintaining signal fidelity, making it an excellent choice for audio amplification, power supply control, and driving capacitive loads.

Key Features:

  • High Current Output: The LT1010 is capable of delivering a continuous output current of up to 150mA, with peak currents of up to 250mA, ensuring reliable performance for demanding applications.
  • Wide Operating Voltage Range: This buffer operates over a wide supply voltage range from 4V to 36V, providing flexibility in various circuit designs.
  • Low Voltage Drop: With a low voltage drop under load, the LT1010 maintains signal integrity even under challenging conditions.
  • Fast Slew Rate: A fast slew rate of 20V/μs allows for quick response times, making it suitable for high-speed signal processing applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from over-temperature damage.
  • Stable with Capacitive Loads: It can drive capacitive loads up to 1000pF without oscillation, providing a stable output for a variety of uses.

Applications:

  • Audio Amplifiers
  • Power Supplies
  • Buffer for Digital-to-Analog Converters (DACs)
  • Motor Controllers
  • Active Filters

The LT1010CDD#PBF comes in a compact DFN package, making it suitable for space-constrained applications while offering enhanced thermal performance. Its rugged design ensures reliability and longevity in a wide range of operating conditions. Whether you're designing professional audio equipment or sophisticated industrial control systems, the LT1010CDD#PBF by Linear Technology stands out as a robust and versatile component that will enhance the performance of your product.

Ordering Information:

The specific part number LT1010CDD#PBF refers to the lead-free, 8-lead DFN package. For additional packaging options and detailed specifications, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3814 $61.9070
10+ $10.1591 $101.5910
16+ $9.8416 $157.4656
21+ $9.5242 $200.0082
28+ $9.2067 $257.7876
37+ $8.2543 $305.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,138 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess