EN
  • EN
  • DE

LM385S8-2.5

Part No LM385S8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Micropower Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 298948-LM385S8-2.5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385S8-2.5 CAD Model

Description

The LM385S8-2.5 from Linear Technology is a precision micro-power voltage reference device that is ideal for a wide range of applications. This voltage reference provides a fixed 2.5V output with a tight tolerance and low temperature coefficient, ensuring reliable performance in even the most demanding environments.

Key Features

  • Output Voltage: Precisely regulated 2.5V output voltage.
  • Low Power: Suitable for battery-powered devices due to its micro-power operation.
  • High Accuracy: Tight tolerance and low temperature coefficient result in a stable reference voltage over a wide range of temperatures and conditions.
  • Package: Available in a small S8 package, making it convenient for use in space-constrained applications.
  • Wide Operating Range: Functions over a broad range of supply voltages and temperatures.

Applications

The LM385S8-2.5 is versatile and can be used in various applications such as:

  • Portable battery-powered devices
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Power supplies
  • Industrial control systems
  • Instrumentation

Performance Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Coefficient 20ppm/°C Operating Current 20μA to 20mA Operating Temperature Range -40°C to +85°C

The LM385S8-2.5 voltage reference from Linear Technology is a reliable and precise solution for maintaining voltage stability in a variety of electronic systems. Its robust design and high performance make it a preferred choice for engineers and designers looking for a dependable voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess