EN
  • EN
  • DE

LM329AZ

Part No LM329AZ
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description 6.9V Precision Voltage Reference | IC VREF SHUNT TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 6.9V
Output Current 15mA
Tolerance ±0.29%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 7μVrms
Current - Cathode 600μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1198651-LM329AZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM329AZ CAD Model

Description

The LM329AZ from Linear Technology is a precision voltage reference that provides a stable 6.9V output with a high level of accuracy and temperature stability. This component is widely used in applications that require a precise voltage reference, such as high-end instrumentation, A/D and D/D converters, and precision power supplies.

Key Features

  • Output Voltage: The LM329AZ offers a fixed output voltage of 6.9V, making it suitable for a variety of precision applications.
  • Temperature Stability: With an impressive temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures.
  • Low Dynamic Impedance: The dynamic impedance of the LM329AZ is low, ensuring minimal voltage drop under load and contributing to its stable performance.
  • Wide Operating Current: It operates over a broad current range, allowing for flexibility in different circuit designs.
  • Long-Term Stability: Designed for reliability over time, the LM329AZ exhibits excellent long-term stability, making it a trusted component for long-duration projects.
  • Hermetically Sealed: The device is available in a hermetically sealed package, offering protection against environmental factors and enhancing its durability.

Applications

  • Precision analog-to-digital converters
  • Digital-to-analog converters
  • High-precision instrumentation
  • Portable test equipment
  • Power supply control
  • Battery-operated equipment

The LM329AZ is recognized for its high precision and robust performance. It is an ideal choice for engineers and designers looking to incorporate a reliable voltage reference into their electronic designs. Its combination of stability, accuracy, and reliability makes it a valuable component in ensuring the performance of critical electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess