EN
  • EN
  • DE

LM10CLH

Part No LM10CLH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Op Amp and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1196683-LM10CLH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10CLH CAD Model

Description

Linear Technology's LM10CLH Precision Operational Amplifier

The LM10CLH from Linear Technology is a versatile and high-precision operational amplifier that integrates a voltage reference on the same chip. This makes it an exceptional choice for a wide range of applications, including instrumentation, data acquisition systems, and analog processing circuits. The LM10CLH is known for its reliability and performance, which is maintained across a broad range of operating conditions.

Key Features

  • Low Input Offset Voltage: The LM10CLH boasts an impressively low input offset voltage, which enhances the accuracy of the operations it performs and ensures minimal error in signal amplification and processing.
  • Integrated Voltage Reference: With an onboard voltage reference, the LM10CLH offers a stable reference voltage, which is crucial for many precision applications. This feature simplifies the design and reduces the need for additional components.
  • Wide Operating Voltage Range: This operational amplifier can operate effectively across a wide range of supply voltages, making it suitable for various applications with different power requirements.
  • Low Quiescent Current: The device is designed for efficiency, drawing a low quiescent current that makes it ideal for battery-powered and portable devices where power conservation is critical.

Applications

The LM10CLH is a highly adaptable component suitable for numerous applications, including:

  • Instrumentation amplifiers
  • Analog processing circuits
  • Data acquisition systems
  • Portable and battery-operated devices
  • Temperature sensing and control

Package and Reliability

The LM10CLH is offered in a robust hermetically sealed package, which ensures its reliability and performance even in harsh environmental conditions. The package is designed to meet the stringent requirements of industrial and military-grade applications, providing a level of assurance for designers seeking components that can withstand extreme scenarios.

In summary, the LM10CLH from Linear Technology is a precision operational amplifier that stands out with its integrated voltage reference, low input offset voltage, and efficient power usage. It is a highly reliable component suitable for a wide array of sophisticated electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess