EN
  • EN
  • DE

FR9855SP

Part No FR9855SP
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990615-FR9855SP
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR9855SP CAD Model

Description

The FR9855SP is a cutting-edge component from Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is designed to cater to the demanding needs of modern electronics, offering a blend of efficiency, precision, and reliability.

Key Features

  • High Efficiency: The FR9855SP is engineered to provide optimal power conversion efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Advanced Regulation: It offers superior voltage regulation, ensuring consistent performance and stability across a range of input voltages and load conditions.
  • Compact Design: With its small footprint, the FR9855SP is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.
  • Thermal Management: The product is designed with thermal considerations in mind, featuring over-temperature protection to safeguard against excessive heat build-up.

Applications

The versatility of the FR9855SP makes it suitable for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics

Technical Specifications

Parameter Value
Input Voltage Range Specified range (e.g., 2.7V to 5.5V)
Output Voltage Range Adjustable output specification (e.g., 0.8V to VIN)
Switching Frequency High-frequency operation (e.g., 1MHz)
Maximum Output Current Specified current capability (e.g., 2A)
Package Type Compact packaging option (e.g., QFN)

Quality and Reliability

Linear Technology's FR9855SP is manufactured with the highest quality standards, ensuring that each component delivers consistent performance and longevity. The product is subjected to rigorous testing and quality control measures to meet the stringent requirements of industrial and commercial applications.

For detailed product specifications, application notes, and further information, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2588 $50.4660
475+ $0.2123 $100.8425
730+ $0.2057 $150.1610
1,005+ $0.1991 $200.0955
1,300+ $0.1924 $250.1200
1,740+ $0.1725 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess