EN
  • EN
  • DE

TDA4885

Part No TDA4885
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 150 MHz video controller with I2C-bus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362043-TDA4885
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4885 CAD Model

Description

Product Overview: NXP TDA4885

The NXP TDA4885 is an integrated circuit designed for high-performance video signal processing. Specifically engineered to meet the rigorous demands of modern television and monitor displays, the TDA4885 offers a comprehensive solution for enhancing video quality and ensuring stable image presentation. Its capabilities make it an essential component for manufacturers aiming to deliver superior visual experiences in their products.

Key Features

  • Advanced Video Signal Processing: The TDA4885 incorporates sophisticated processing algorithms that optimize video signals for clarity, color accuracy, and stability.
  • Automatic Geometry Correction: This IC includes features for correcting common geometric distortions such as pincushion or barrel effects, ensuring a perfectly proportioned display.
  • East-West Correction: The chip provides dynamic correction for the east-west effect, a common issue in CRT displays that causes horizontal stretching at the edges of the screen.
  • Multi-Standard Support: It supports a variety of video standards, making it a versatile choice for global applications.
  • High Integration Level: The TDA4885 combines multiple functions into a single chip, reducing component count and simplifying design.

Applications

With its robust capabilities, the NXP TDA4885 is ideal for use in a wide range of display technologies, particularly in CRT televisions and monitors where geometric distortion correction is critical. It is also suitable for high-end video systems that require precise signal adjustments to deliver top-tier visual quality.

Technical Specifications

As a highly integrated video processor, the TDA4885 offers several technical specifications that make it stand out:

  • Supply Voltage: Typically 8V
  • Low Power Consumption
  • On-chip DACs for accurate geometry adjustments
  • Internal EEPROM interface for user settings storage

The NXP TDA4885 stands as a testament to NXP's commitment to advancing video technology. Its combination of performance, versatility, and ease of integration makes it an excellent choice for manufacturers looking to enhance the video capabilities of their display products.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess