EN
  • EN
  • DE

LTM8023V

Part No LTM8023V
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description 2A, 36V DC/DC μModule
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer Linear Technology
Win Source Part Number 303622-LTM8023V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8023V CAD Model

Description

Linear Technology's LTM8023V: A Complete μModule Regulator

The LTM8023V from Linear Technology is a high-efficiency, step-down DC/DC μModule (micromodule) regulator designed to simplify the power supply design process for a wide range of applications. This innovative product encapsulates the inductor, power switches, DC/DC controller, and all the supporting components in a compact, surface-mount package. The LTM8023V is an ideal solution for designers looking for a space-saving power management component without compromising on performance or reliability.

Key Features of the LTM8023V:

  • Integrated Design: The LTM8023V integrates the power inductor, MOSFETs, DC/DC controller, and compensation circuitry in a single package, significantly reducing the design complexity and footprint on the PCB.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply voltages, including those from automotive batteries and industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LTM8023V achieves high efficiency, which helps in reducing power loss and heat generation, thereby improving system reliability.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the downstream components are safeguarded against excessive current conditions.
  • Compact Size: The compact LGA package (9mm x 15mm x 4.32mm) is ideal for space-constrained applications where board real estate is at a premium.
  • Thermal Performance: The LTM8023V's excellent thermal performance makes it suitable for high power-density and high-temperature environments.
  • Multiple Operating Modes: It offers Burst Mode® operation for high efficiency at low output currents, as well as the option for fixed frequency operation for noise-sensitive applications.

Applications:

The versatility of the LTM8023V makes it an excellent choice for a wide range of applications, including industrial controls, automotive systems, telecommunications equipment, and distributed power systems. Its ease of use and comprehensive feature set ensure that it can meet the needs of both simple and complex power supply designs.

In conclusion, the LTM8023V from Linear Technology is a robust, efficient, and highly integrated DC/DC converter solution that streamlines the design process for engineers and offers exceptional performance in a compact package.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess