Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077684-MC705SP7CDWE
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC705SP7CDWE CAD Model

Description

The NXP MC705SP7CDWE is a robust and versatile microcontroller designed to cater to a wide array of applications in the automotive, industrial, and consumer electronics sectors. This high-performance component is part of NXP's acclaimed MC70xx series, known for its integration of advanced features and reliability in operation.

Key Features:

  • Core: The microcontroller is built around a powerful CPU that efficiently handles complex computations and control tasks, making it an ideal choice for demanding applications.
  • Memory: It comes equipped with ample memory, including both flash and RAM, to support a variety of applications and facilitate smooth operation without external memory components.
  • I/O Capabilities: The MC705SP7CDWE offers a rich set of input/output options, which allows for easy interfacing with a broad range of peripherals and sensors. This flexibility makes it suitable for complex control systems.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the microcontroller to process analog signals, which is essential for applications requiring sensor data acquisition and real-time processing.
  • Communication Interfaces: The device includes multiple communication interfaces such as SPI, I2C, and UART, ensuring seamless data exchange with other devices and systems.
  • Operating Conditions: Designed to withstand harsh environments, the MC705SP7CDWE operates over a wide temperature range and has been rigorously tested for stability and durability.

Applications:

The versatility of the NXP MC705SP7CDWE microcontroller makes it suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) endpoints

Conclusion:

With its robust feature set, the NXP MC705SP7CDWE stands out as a microcontroller capable of delivering high performance and reliability. Whether for automotive applications, industrial control, or consumer electronics, this microcontroller is engineered to meet the demands of modern technology solutions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for MV6932
Multicomp
Varistor, Multilayer, 30Vac, Voltage Rating Vac 30V Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M380AGT
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF
Apem Inc.
APEM MJTP4102 Switches > Tactile
Need more? Email Us
ECAD model for MJTP4102
Murata Electronics North America
Emi Filter Capacitor 100PF 50V 0.3A 20% SMD 0805
Need more? Email Us
ECAD model for NFM39R02C101T1
Samtec Inc.
CONN HEADER VERT 3POS 2.54MM / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-103-08-T-S-328
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention