EN
  • EN
  • DE

FP6137AT5GTR

Part No FP6137AT5GTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022094-FP6137AT5GTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6137AT5GTR CAD Model

Description

Introducing the FP6137AT5GTR Voltage Regulator from Linear Technology

The FP6137AT5GTR from Linear Technology is an advanced voltage regulator designed for high-performance applications that require a compact, efficient, and reliable power management solution. This component is part of Linear Technology's extensive portfolio of power management products, known for their quality and precision. The FP6137AT5GTR is ideal for a wide range of applications, including consumer electronics, industrial systems, and communication devices.

Key Features and Benefits

  • High Efficiency: The FP6137AT5GTR is built to offer excellent power conversion efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic applications.
  • Adjustable Output Voltage: This regulator allows for flexibility in design by enabling the user to set the output voltage to the desired level, ensuring compatibility with various components and systems.
  • Stable Operation: With its built-in stability features, the FP6137AT5GTR ensures consistent performance even under varying load conditions, contributing to the reliability of the end product.
  • Low Dropout: The low dropout (LDO) feature of this voltage regulator means it can maintain regulation with a minimal difference between the input voltage and output voltage, which is particularly useful in battery-operated devices where preserving energy is paramount.
  • Thermal Protection: To safeguard against overheating, the FP6137AT5GTR includes thermal protection mechanisms that automatically shut down the regulator if the internal temperature exceeds safe operating limits.
  • Small Package Size: The compact form factor of the FP6137AT5GTR makes it an excellent choice for space-constrained applications, allowing designers to incorporate it into tight PCB layouts without compromising on performance.

Applications

The versatility of the FP6137AT5GTR voltage regulator makes it suitable for a broad spectrum of applications. It's commonly used in portable devices where energy efficiency is critical, such as smartphones, tablets, and handheld gaming consoles. It also finds its place in networking equipment, such as routers and switches, as well as in industrial control systems where stable power delivery is essential for operational integrity.

In summary, the FP6137AT5GTR from Linear Technology is a superior choice for designers looking for a voltage regulator that combines efficiency, versatility, and reliability. Its advanced features ensure that it meets the rigorous demands of modern electronic devices, making it a valuable component in any power management system.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess