EN
  • EN
  • DE

DC905A

Part No DC905A
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LT3491ESC8 / LT3491 LED Driver Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Output Current per Channel 20mA
Outputs and Type 1, Non-Isolated
Voltage - Output 20.6V
Features Dimmable
Voltage - Input 3 V ~ 5 V
Supplied Contents Board(s)
Utilized IC / Part LT3491
Win Source Part Number 781059-DC905A
Popularity Medium
Supply and Demand Status Balance
Family Name DC905A
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC905A CAD Model

Description

Introducing the Linear Technology DC905A Demonstration Board

The Linear Technology DC905A is a high-performance demonstration board designed for testing and evaluating the capabilities of the LTC3566, a dual-channel, high-efficiency, 2.25MHz, synchronous buck regulator. This compact and versatile board is an essential tool for engineers and developers working on power management solutions for portable devices.

Key Features of the DC905A

  • Efficient Power Conversion: At the heart of the DC905A is the LTC3566, which offers up to 95% efficiency, making it an ideal choice for battery-operated devices where power conservation is critical.
  • Dual Independent Outputs: The board provides two independently regulated outputs, which can deliver up to 600mA of continuous output current per channel, suitable for powering a variety of components in a system.
  • Adjustable Output Voltage: The output voltages are adjustable, giving users the flexibility to tailor the power supply to the specific needs of their application.
  • High-Frequency Operation: Operating at a high switching frequency of 2.25MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the solution.
  • Low Noise: The LTC3566 features low noise and low ripple characteristics, making the DC905A suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Battery Life Optimization: The LTC3566 includes a 'Power Good' status output and a mode pin, allowing the user to select between Burst Mode operation for high efficiency at low output currents and continuous mode for lowest noise performance.

Applications

The DC905A is ideal for a wide range of applications, including:

  • Portable Medical Devices
  • Wireless Modems
  • Handheld Instruments
  • GPS Devices
  • Digital Cameras

With its robust design and versatile features, the DC905A demonstration board from Linear Technology is a valuable asset for any development team looking to improve the power efficiency and performance of their portable products. Its user-friendly interface and comprehensive documentation ensure a smooth and effective evaluation process, accelerating the path from concept to market-ready solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess