EN
  • EN
  • DE

PCD-124D2M

Part No PCD-124D2M
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Low Profile PCB Relay PCD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 345268-PCD-124D2M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD-124D2M CAD Model

Description

The TE Connectivity PCD-124D2M is an electromechanical relay designed for various applications that demand reliable switching. It finds common use in industrial control panels, automation systems, and similar applications where consistent performance is crucial. Its durable construction and design ensure a long service life in demanding operating environments.

Applications

  • Industrial control systems
  • Automation equipment
  • HVAC systems
  • Power supplies
  • Test and measurement equipment

Features

  • Compact size: Permits simple integration into applications with limited space.
  • High contact rating: Capable of reliably switching moderate current loads.
  • Durable construction: Assured of long-lasting performance under harsh conditions.
  • Sealed construction: Offers protection against dust and humidity, enhancing reliability.
  • Multiple mounting options: Provides installation flexibility for various needs.

Benefits

  • Reliable switching performance: Provides consistent, dependable operation.
  • Long service life: Lowers maintenance costs and reduces the need for replacements.
  • Easy integration: Simplifies system design and assembly.
  • Environmental protection: Enhances the relay's operational lifespan in challenging environments.
  • Versatile use: Appropriate for many industrial and commercial uses.

The PCD-124D2M relay typically uses a coil voltage of 24VDC. It is designed for through-hole mounting, providing a secure and stable installation. It often features a double pole double throw (DPDT) configuration, providing adaptable switching capabilities. The combination of robust design and dependable performance makes it suitable for applications requiring a reliable switching component. Further technical specifications, including details on contact ratings, insulation resistance, and operating temperature range, can be found in the relevant product datasheet.

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess