EN
  • EN
  • DE

LT3003EMSE#PBF

Part No LT3003EMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 10MSOP / LED Driver 24 Segment 10500uA Supply Current Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 40V
Output Current per Channel 350mA
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 780865-LT3003EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3003
Introduction Date October 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3003EMSE#PBF CAD Model

Description

The LT3003EMSE#PBF is a high-performance, micropower, dual-channel, low dropout regulator (LDO) brought to you by Linear Technology, a company renowned for its precision electronic components. This regulator is designed to provide continuous, reliable power supply with an emphasis on conserving energy and maintaining stability in a variety of applications.

Key Features

  • Output Voltage: The LT3003EMSE#PBF offers a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic circuits.
  • Low Dropout: With its low dropout capability, this LDO can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered devices where efficiency is key.
  • Dual Channel: The dual-channel design allows for two independent voltage outputs from a single device, saving space and reducing component count in complex systems.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which significantly reduces power consumption when in standby mode, extending battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • Package: The LT3003EMSE#PBF comes in an MSOP-12 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LT3003EMSE#PBF makes it an excellent choice for a wide range of applications. It is particularly well-suited for portable electronic devices, such as medical equipment, personal digital assistants (PDAs), and GPS receivers, where power efficiency and space savings are critical. Additionally, it can be used in industrial controls, wireless transceivers, and power management circuits for microprocessors and microcontrollers.

Quality and Reliability

Linear Technology ensures that the LT3003EMSE#PBF meets the highest quality and reliability standards. Each component is rigorously tested and designed to perform under strenuous conditions, providing designers with confidence in their power management solutions. The "PBF" suffix indicates that the product is lead-free, catering to environmentally conscious applications and compliance with RoHS regulations.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess