EN
  • EN
  • DE

STEVAL-ILL035V1

Part No STEVAL-ILL035V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 85mA
Outputs and Type 16, Non-Isolated
Features Dimmable, USB Interface
Voltage - Input 10V ~ 28V
Supplied Contents Board(s)
Utilized IC / Part LED7708
Base Product Number STEVAL
Other Names 497-13152,-1138-STEVAL-ILL035V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283851-STEVAL-ILL035V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL035V1 CAD Model

Description

The STEVAL-ILL035V1 from STMicroelectronics is a sophisticated LED driver evaluation board designed for those looking to explore and prototype advanced lighting solutions. This evaluation board is specifically tailored for driving LEDs with high efficiency and precision, making it an ideal platform for developing applications such as architectural lighting, signal lighting, and general-purpose LED illumination.

At the heart of the STEVAL-ILL035V1 is the cutting-edge LED6001 chip, a monolithic, step-down, current-mode PWM dimmable LED driver. This integrated circuit is capable of delivering up to 3 A of current to the LED load while ensuring excellent efficiency and thermal performance. The device supports a wide input voltage range, from 4.5 V to 38 V, allowing for a variety of power supplies to be used.

The evaluation board comes equipped with several key features that enhance its versatility and user-friendliness:

  • Adjustable Output Current: Users can set the LED current to their desired level to match the requirements of their specific application.
  • Dimming Control: The board supports both analog and PWM dimming, offering designers the flexibility to create dynamic lighting effects and power-saving modes.
  • Overcurrent Protection: Ensuring the longevity of the board and connected LEDs, the LED6001 includes overcurrent protection.
  • Thermal Protection: The built-in thermal shutdown function protects the board from overheating, thus ensuring safe operation under various conditions.

For developers, the STEVAL-ILL035V1 is more than just a piece of hardware; it is a comprehensive development solution that comes with detailed documentation, including schematics, bill of materials, and PCB layout to facilitate rapid prototyping and learning. Additionally, STMicroelectronics provides software resources and technical support to help streamline the design process.

Whether you are an engineer looking to create a new LED-based product, a hobbyist experimenting with lighting projects, or an educator in the field of electronics, the STEVAL-ILL035V1 offers a robust and flexible platform to bring your ideas to light.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess