Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Type Mixer
For Use With/Related Products LT5526
Supplied Contents Board
Win Source Part Number 781470-DC753A
Popularity Medium
Supply and Demand Status Balance
Family Name DC753A
Introduction Date August 07, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC753A CAD Model

Description

The DC753A is a high-performance demonstration board from Linear Technology, designed for showcasing the capabilities of the LTC3455EUF, a dual DC/DC converter and PowerPath controller IC. This product is engineered to provide a compact, efficient, and versatile power management solution for portable applications.

Key Features

  • Dual DC/DC Converters: The LTC3455EUF features two independent DC/DC converters with adjustable output voltages, allowing for simultaneous power supply to multiple devices or systems.
  • PowerPath Control: Integrated PowerPath control ensures seamless transition between input power sources, such as USB and wall adapters, to the battery while providing priority to the system load.
  • High Efficiency: Designed for high efficiency, the DC753A minimizes power loss and heat generation, extending battery life and improving overall system performance.
  • USB Compatible: The board is designed to comply with USB power specifications, making it suitable for USB-powered devices requiring up to 500mA of current.
  • Overvoltage Protection: The LTC3455EUF includes overvoltage protection to safeguard the device and connected components from potential damage due to voltage spikes.
  • Compact Design: The DC753A's small form factor makes it ideal for integration into portable devices where space is at a premium.

Applications

The versatility of the DC753A makes it an excellent choice for a wide range of applications, including but not limited to portable medical devices, handheld instruments, and personal multimedia devices. Its ability to efficiently manage power between multiple sources and sinks while maintaining a small footprint is especially advantageous in modern portable electronics that demand reliable and efficient power management.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range (Converter 1): 0.8V to VIN
  • Output Voltage Range (Converter 2): 2.5V to VIN
  • Maximum Output Current (USB Mode): 500mA
  • Package: 24-Lead QFN (4mm × 4mm)

The DC753A is a testament to Linear Technology's commitment to providing innovative power solutions that enhance the functionality and efficiency of portable electronic devices.

You May Also Be Interested in

Intersil Corporation
Quad Programmable Up Converter
Lowest to $43.7948
ECAD model for ISL5217KI
NXP / Nexperia
BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Need more? Email Us
ECAD model for OM7865/BGA3018/2600,598
Nordic Semiconductors
NRFREADY ANT USB DONGLE / nRFready nRF24AP2-USB Transceiver, ANT? 2.4GHz Evaluation Board
Lowest to $21.6639
ECAD model for NRF6910
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
California Eastern Labs
BIPOLAR ANALOG INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for UPC8230TU
NEC
1 W SP3T SWITCH
Lowest to $0.9360
ECAD model for UPG2405T6Q
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC
Silicon Labs
BOARD EVAL MOBILE SI4704/05-D50 / - SI4705 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4705-D-EVB
M/A-Com Technology Solutions
Broadband CATV Single Ended 2-Way Active Splitter
Lowest to $3.1228
ECAD model for MAAM-009811

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention