EN
  • EN
  • DE

ISL5217KI

Part No ISL5217KI
Manufacturer Intersil Corporation
Catalog RF Evaluation and Development Kits, Boards
Description Quad Programmable Up Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1189722-ISL5217KI
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL5217KI CAD Model

Description

The ISL5217KI is a high-speed, low-power, quad digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. Manufactured by Intersil Corporation, this DAC offers excellent linearity and low glitch performance, making it suitable for a wide range of industrial and communication systems.

Applications:

  • ATE (Automatic Test Equipment): Used in signal generation and calibration circuits.
  • Base Stations: Employed in waveform generation and signal processing.
  • Medical Imaging: Integrated into systems for generating precise analog signals.
  • Industrial Control Systems: Utilized in process control and automation applications.
  • Arbitrary Waveform Generators: Used to create complex analog waveforms.

Features:

  • Quad DAC: Contains four independent DAC channels in a single package.
  • High Speed: Offers fast update rates for real-time signal generation.
  • Low Power Consumption: Minimizes power dissipation, suitable for battery-powered applications.
  • Excellent Linearity: Ensures accurate analog signal reproduction.
  • Low Glitch: Reduces unwanted transient signals during DAC transitions.
  • Small Package: Allows for dense circuit designs and miniaturization.

Benefits:

  • Improved System Performance: High speed and excellent linearity enhance signal quality and overall system accuracy.
  • Increased Design Flexibility: Quad DAC configuration allows for versatile signal generation options.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Minimized Signal Distortion: Low glitch performance reduces unwanted artifacts in the analog output.
  • Reduced Board Space: Small package enables miniaturization of analog output modules.

Additional Details:

The ISL5217KI typically operates from a single power supply and provides a voltage output range suitable for driving various analog circuits. Its high-speed performance allows for the generation of complex waveforms and signals in real-time applications. The excellent linearity ensures that the analog output accurately represents the digital input, minimizing distortion and errors. The low glitch performance reduces unwanted transient signals during DAC transitions, further improving signal quality. The quad DAC configuration allows for the simultaneous generation of multiple analog signals, increasing system versatility. Detailed specifications usually include parameters such as resolution (e.g., 12-bit or 14-bit), update rate (e.g., up to 100 MSPS), linearity error (e.g., less than 1 LSB), and power consumption.

It often incorporates features like internal voltage references and digital interface options (e.g., SPI or parallel), depending on the specific variant. These features simplify integration and enhance system flexibility. The device's robustness and performance make it suitable for demanding applications requiring high accuracy and reliability.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1025 $78.2050
4+ $32.0836 $128.3344
6+ $31.0811 $186.4866
8+ $30.0785 $240.6280
10+ $29.0760 $290.7600
14+ $26.0684 $364.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,871 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess