Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Type Mixer
Frequency 1.75GHz ~ 2.15GHz
For Use With/Related Products LT5521
Supplied Contents Board
Win Source Part Number 781467-DC642A
Popularity Medium
Supply and Demand Status Balance
Family Name DC642A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC642A CAD Model

Description

Introducing the Linear Technology DC642A Evaluation Board

The Linear Technology DC642A is a high-performance, versatile evaluation board designed for testing and optimizing the capabilities of the LTC6421-20, a dual 14-bit, 20Msps Analog-to-Digital Converter (ADC). This evaluation board is an essential tool for engineers and designers looking to integrate the LTC6421-20 into their high-speed signal processing and data acquisition systems.

Key Features

  • High-Speed ADC: The centerpiece of the DC642A is the LTC6421-20, which offers a dual 14-bit, 20Msps sampling rate, ensuring precise and rapid data conversion for demanding applications.
  • Flexible Input Range: The board can accommodate a wide input range, making it suitable for a variety of signal types and amplitudes.
  • Easy Connectivity: Featuring SMA connectors, the DC642A provides a straightforward interface for input and clock signals, ensuring compatibility with a wide range of test equipment and signal sources.
  • Demonstration Ready: The DC642A comes equipped with all the necessary components to demonstrate the LTC6421-20's performance right out of the box, reducing setup time and allowing for immediate assessment.

Applications

The DC642A is ideal for use in a variety of high-speed data acquisition systems, including:

  • Communications systems
  • Radar and satellite subsystems
  • Medical imaging devices
  • Test and measurement equipment

Design Support

Linear Technology provides comprehensive design support for the DC642A, including detailed documentation, reference designs, and technical support from experienced engineers. This ensures that users can maximize the performance of their ADC applications and reduce time-to-market for their products.

Quality and Reliability

As with all Linear Technology products, the DC642A is manufactured to the highest quality standards, ensuring reliable operation in even the most demanding environments. With its robust construction and tested design, the DC642A is built to deliver consistent performance over a long operational lifespan.

Whether you're developing advanced communication systems or precise measurement instruments, the Linear Technology DC642A evaluation board is an indispensable tool for achieving the highest fidelity in signal conversion and acquisition.

You May Also Be Interested in

Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4706-C / - SI4706 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4706-C-EVB
Nordic Semiconductors
NRFREADY ANT USB DONGLE / nRFready nRF24AP2-USB Transceiver, ANT? 2.4GHz Evaluation Board
Lowest to $21.6639
ECAD model for NRF6910
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4703-D / - Si4703 Tuner 76MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4703-D-EVB
M/A-Com Technology Solutions
Broadband CATV Single Ended 2-Way Active Splitter
Lowest to $3.1228
ECAD model for MAAM-009811
NXP / Nexperia
BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Need more? Email Us
ECAD model for OM7865/BGA3018/2600,598
California Eastern Labs
NECs NPN SiGe HIGH FREQUENCY TRANSISTOR
Need more? Email Us
ECAD model for NESG2021M05
California Eastern Labs
BIPOLAR ANALOG INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for UPC8230TU
Others
Lowest to $8.7587
ECAD model for STK6005
Silicon Labs
BGM121 BLUE GECKO MODULE RADIO B / Blue Gecko BGM121 Transceiver Evaluation Board
Lowest to $58.9588
ECAD model for SLWRB4302A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention