The MAAM-009811 is a 3-Stage Power Amplifier manufactured by M/A-Com Technology Solutions (now part of MACOM). It is designed for use in various wireless communication systems, offering high gain and efficiency.
Applications
- Wireless infrastructure
- Mobile communications
- Point-to-point radio
- WiMAX
- Defense applications
Features
- 3-Stage Power Amplifier
- High gain
- High efficiency
- Wideband operation
- Internal matching
Benefits
- Increased signal strength: High gain amplifies the input signal, improving transmission range and reliability.
- Reduced power consumption: High efficiency minimizes power consumption, extending battery life in portable devices.
- Versatile application: Wideband operation allows the device to be used in various frequency bands.
- Simplified design: Internal matching reduces the need for external components, simplifying the design process.
Additional Details
The MAAM-009811 is a gallium arsenide (GaAs) based power amplifier. It provides high gain and good power added efficiency (PAE). The internal matching networks simplify the integration of the amplifier into a system. The device is often used in the transmit chain of wireless communication systems to boost the signal power before it is transmitted through the antenna. The amplifier's performance characteristics depend on the specific operating frequency and bias conditions. Detailed specifications are typically available in the manufacturer's datasheet.