EN
  • EN
  • DE

DC688A

Part No DC688A
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LT1942EUF / LT1942EUF Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Output Current per Channel 20mA
Outputs and Type 2, Non-Isolated
Voltage - Input 3 V ~ 4.2 V
Supplied Contents Board(s)
Utilized IC / Part LT1942
Win Source Part Number 780768-DC688A
Popularity Medium
Supply and Demand Status Limited
Family Name DC688A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC688A CAD Model

Description

Linear Technology's DC688A Demonstration Board

The DC688A is a high-performance demonstration board from Linear Technology, designed to showcase the capabilities of the LTC®2284, a 14-bit, 125Msps analog-to-digital converter (ADC). This board serves as a robust evaluation platform for the LTC2284 ADC, providing engineers and designers with a comprehensive tool to test and analyze the ADC's functionality in various signal processing applications.

Key Features of the DC688A

  • Precision Performance: The LTC2284 ADC offers a 14-bit resolution with a sampling rate of up to 125Msps, ensuring high-fidelity signal conversion for demanding applications.
  • High-Speed Interface: The DC688A includes a high-speed, 65-pin edge connector, compatible with Linear Technology's high-speed data acquisition boards, allowing for seamless integration and data transfer.
  • Flexible Power Options: The board can be powered through the edge connector or via a separate power supply, providing versatility for different testing scenarios.
  • Comprehensive Testing Support: Accompanied by Linear Technology's PScope software, users can perform detailed analysis and capture data easily, enhancing the evaluation process.

Applications

The DC688A demonstration board is ideal for a wide array of applications where precision ADC performance is critical. These applications include:

  • Telecommunications
  • Data Acquisition Systems
  • Instrumentation
  • Medical Imaging
  • Radar and Satellite Systems

Design and Connectivity

The DC688A is meticulously designed to ensure signal integrity and ease of use. Its compact form factor is engineered to minimize the board's footprint in test setups, while still providing all necessary features for comprehensive evaluation. The board's connectivity options facilitate quick connection to test equipment and other peripherals, streamlining the development and testing process.

Conclusion

Linear Technology's DC688A demonstration board is an indispensable tool for engineers who need to evaluate the performance of the LTC2284 ADC. With its high-speed capabilities, versatile power options, and robust software support, the DC688A provides a detailed insight into the ADC's performance, aiding in the efficient design of high-speed signal processing systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess