EN
  • EN
  • DE

DC336A

Part No DC336A
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LTC3200ES6 / LTC3200ES6-5 Charge Pump 5VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Voltage - Input 3 V ~ 4.2 V
Supplied Contents Board(s)
Utilized IC / Part LTC3200-5
Win Source Part Number 783261-DC336A
Popularity Medium
Supply and Demand Status Sufficient
Family Name DC336A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC336A CAD Model

Description

Linear Technology's DC336A - LTC3780EG High Efficiency, Synchronous, 4-Switch Buck-Boost Controller

The DC336A from Linear Technology is a versatile and high-performance demonstration board featuring the LTC3780EG, a powerful synchronous buck-boost controller. This controller is designed to regulate output voltages that can be above, below, or equal to the input voltage, making it an ideal solution for a wide range of power supply applications.

Main Features of the DC336A:

  • Wide Input Voltage Range: The LTC3780EG operates over a broad input voltage range of 4.7V to 30V, ensuring compatibility with various power sources and flexibility in application.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 30V, providing a custom fit for the power requirements of the target system.
  • High Efficiency: The synchronous, 4-switch operation allows for efficiencies up to 98%, reducing heat generation and improving system reliability.
  • Current Mode Control: This feature offers excellent line and load regulation, as well as a stable operation with a wide variety of inductors and capacitors.
  • Low Quiescent Current: The LTC3780EG features a low quiescent current, which is beneficial for battery-powered applications where power conservation is crucial.

Applications:

The DC336A is suitable for a variety of applications that require a regulated power supply with a high degree of flexibility, including:

  • Automotive and Industrial Power Systems
  • Battery-Powered Equipment
  • Power Conditioning for Unstable Voltage Sources
  • Distributed Power Systems
  • Positive to Negative Converters (Buck-Boost)

Design and Build Quality:

The DC336A is built with high-quality components that ensure long-term reliability and performance. The board layout is optimized for minimal noise and thermal performance, making it an excellent choice for sensitive electronic applications where power integrity is of the utmost importance.

With the LTC3780EG at its core, the DC336A from Linear Technology stands out as a robust and efficient solution for complex power management challenges, providing designers with a versatile platform to create stable and efficient power supply systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess