EN
  • EN
  • DE

DC1807A-B

Part No DC1807A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3869EUFD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 1.5V
Output Current 15A, 15A
Voltage - Input 4.5 V ~ 14 V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3869
Win Source Part Number 763425-DC1807A-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1807A
Introduction Date June 20, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC1807A-B CAD Model

Description

Introducing the DC1807A-B Demonstration Board from Linear Technology

The DC1807A-B is a state-of-the-art demonstration board from Linear Technology, designed to showcase the capabilities of the LTC3335 Nanopower Buck-Boost DC/DC with Integrated Coulomb Counter. This board is engineered for applications that demand long battery life and minimal power consumption, making it ideal for remote, battery-operated sensor nodes, and IoT devices.

Key Features of the DC1807A-B

  • High Efficiency: The LTC3335 at the heart of the DC1807A-B provides a high-efficiency buck-boost converter that maintains output regulation over a wide range of battery voltages.
  • Nanopower Operation: It's designed for applications where power efficiency is paramount, with quiescent current as low as 680nA, ensuring minimal drain on the battery.
  • Integrated Coulomb Counter: The board includes an accurate Coulomb counter for precise energy monitoring, allowing for the effective management of power resources in critical applications.
  • Versatile Power Supply: The DC1807A-B can operate from a supply voltage range of 1.8V to 5.5V, accommodating a variety of battery chemistries and configurations.
  • Programmable Peak Input Current: Users can set the peak input current limit from 5mA to 250mA to optimize performance for their specific application.

Applications

The versatile nature of the DC1807A-B makes it suitable for a wide range of applications, including:

  • Wireless Remote Sensors
  • Energy Harvesting
  • Industrial Monitoring Systems
  • Portable and Wearable Electronics
  • IoT Devices

Design and Integration

The DC1807A-B demonstration board is designed with the user in mind. It features a compact layout that is easy to integrate into existing designs. The board also includes various test points and jumpers for easy evaluation and customization, enabling designers to quickly prototype and test their applications.

Whether you're developing a new product or looking to enhance the power efficiency of an existing device, the DC1807A-B from Linear Technology offers a compelling solution with its advanced features and reliable performance.

Explore the possibilities with the DC1807A-B and take the first step towards optimizing your application's power management today.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess