EN
  • EN
  • DE

AU6476B52GBL

Part No AU6476B52GBL
Manufacturer Linear Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973820-AU6476B52GBL
Categories OEM Parts(A-B)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU6476B52GBL CAD Model

Description

The Linear Technology AU6476B52GBL is a high-performance, multi-format memory card reader controller, designed to provide an efficient solution for interfacing with a wide range of memory cards. This versatile controller is ideal for applications in digital cameras, smartphones, tablets, and other portable devices where memory card reading capability is essential.

Key Features

  • Multi-Card Support: The AU6476B52GBL supports various types of memory cards, including SD, SDHC, SDXC, microSD, MMC, MS, MS Pro, and more, making it a flexible option for developers and manufacturers.
  • High-Speed Data Transfer: With support for high-speed data transfer protocols, this controller ensures quick and efficient reading and writing to memory cards, enhancing the user experience with faster access to their data.
  • Integrated Hardware: The controller integrates several key hardware features, such as a power-on reset function and a 3.3V voltage regulator, simplifying the design and reducing the overall bill of materials for the end product.
  • Low Power Consumption: Designed with power efficiency in mind, the AU6476B52GBL consumes minimal power, which is crucial for battery-operated devices.
  • Compact Form Factor: Its small package size is perfect for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The AU6476B52GBL is a versatile component that can be used in a variety of consumer electronics. Its ability to interface with multiple memory card formats makes it suitable for:

  • Digital Cameras
  • Smartphones and Tablets
  • Portable Media Players
  • USB Flash Drives with Card Reader Functionality
  • Computers and Laptops with Built-in Card Readers

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Linear Technology. It includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and more, ensuring proper integration into target applications.

Note: It is important to consult the latest documentation and product advisories from Linear Technology to ensure compatibility and compliance with specific design requirements and standards.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess