EN
  • EN
  • DE

GD74HCT32DTR

Part No GD74HCT32DTR
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060662-GD74HCT32DTR
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HCT32DTR CAD Model

Description

The GD74HCT32DTR is a Quad 2-Input OR Gate belonging to the 74HCT series, manufactured by LG. The 'HCT' designation indicates that it uses High-speed CMOS technology and is TTL-compatible, meaning it can interface directly with TTL logic levels. This device contains four independent 2-input OR gates in a single package.

Applications

  • Digital Logic Circuits: Used in building various digital logic circuits, including control systems and data processing units.
  • Data Selection and Multiplexing: Applied in selecting one of several data inputs based on logic control signals.
  • Address Decoding: Integrated in memory systems for address decoding to enable access to specific memory locations.
  • Signal Routing: Used in routing digital signals based on logic conditions in electronic systems.
  • Interface Circuits: Utilized in interface circuits that need to translate or combine signals from different sources.

Features

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates.
  • High-Speed CMOS: Offers high-speed switching performance with low power consumption.
  • TTL Compatibility: Can interface directly with TTL logic levels.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.
  • Low Quiescent Current: Minimizes power consumption when the gate is not actively switching.

Benefits

  • Efficient Logic Implementation: Provides a fundamental logic function for a wide range of applications.
  • High-Speed Operation: Enables fast signal processing and reduces propagation delays.
  • Low Power Consumption: Reduces overall power consumption, making it suitable for battery-powered devices.
  • TTL Compatibility: Simplifies interfacing with existing TTL-based systems.
  • Compact Design: Provides four OR gates in a single package, saving board space.

Technical Details

The GD74HCT32DTR operates on a supply voltage range of 4.5V to 5.5V. The output current drive capability is specified in the datasheet and defines the maximum current that can be sourced or sunk by the output. It is packaged in a surface-mount package, suitable for automated assembly processes. Input protection circuitry is included to protect against electrostatic discharge (ESD).

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess