EN
  • EN
  • DE

GD74HCT174

Part No GD74HCT174
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060660-GD74HCT174
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HCT174 CAD Model

Description

The GD74HCT174 is a high-speed silicon-gate CMOS device and is pin-compatible with low power Schottky TTL (LSTTL). It is a hex D-type flip-flop with a common clock and a common clear input, manufactured by LG. Information at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. All six flip-flops are controlled by a common clock (CP) and a common clear (CLR) input. The device is designed for use in high-speed applications where data storage and transfer are required.

Applications:

  • Shift registers
  • Buffer storage
  • Data synchronization
  • Control registers
  • Memory address latches

Features:

  • High Speed Operation: tpd = 16ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4uA (max.) at TA = 25°C
  • TTL Input Compatibility: VIH = 2.0V (min.) VIL = 0.8V (max.)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Pin and Function Compatible with 74LS174

Benefits:

  • High-speed data processing due to its low propagation delay.
  • Low power consumption making it suitable for battery-powered applications.
  • Direct interface with TTL devices due to TTL compatible inputs.
  • Driving multiple loads with its strong output drive capability.
  • Easy replacement due to pin and function compatibility with 74LS174.

The GD74HCT174’s CMOS technology ensures low power consumption, contributing to energy efficiency. The common clock and clear inputs simplify the control logic for multiple flip-flops. The balanced propagation delays ensure minimal timing skew in high-speed applications. The TTL input compatibility enables direct interfacing with TTL logic levels, facilitating integration into existing systems. The high output drive capability allows the device to drive multiple loads without significant signal degradation. The device is available in various packages, including DIP and SOIC, offering flexibility in PCB design. The synchronous operation ensures that all flip-flops are updated simultaneously, maintaining data integrity. The hex D-type configuration provides ample storage capacity for parallel data processing. The clear input allows for resetting all flip-flops to a known state, facilitating initialization and error recovery.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess