Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445343-EX4GB
Manufacturer Lexar
Ultra Librarian 3D Model Ultra Librarian EX4GB CAD Model

Description

The Lexar EX4GB SSD offers an innovative storage solution that brings speed and reliability to the forefront of its design. Part of the Solid State Disk (SSD) Add-in Card (AIC) FH/HHHL category, this SSD is ideal for users needing to upgrade or expand their system's storage capacity with a focus on performance. With a 4GB storage capacity and leveraging SSD Express MLC technology, the EX4GB is engineered for those who demand quick data access and lasting reliability. MLC NAND flash technology enhances its performance and durability, making it an excellent option for a wide range of uses, from personal computing to more demanding professional tasks. Produced by Lexar, a leading brand in the storage market, the EX4GB SSD adheres to strict quality and performance standards. It is designed to be compatible with both full-height and half-height slots, offering flexibility for installation in various computer models. If you're seeking a reliable and high-performance storage upgrade, the Lexar EX4GB SSD provides a compelling option that combines innovation with practicality.

You May Also Be Interested in

Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for IM2S3334-064GD
Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/3840G
Micron Technology Inc.
NAND B58R TLC 1TB 7500 8TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC6T4TGQ-1BK1JABYY
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1JABYY
Micron Technology Inc.
NAND B58R TLC 1TB 7500 4TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC3T8TGP-1BK1JABYY
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us
ECAD model for HDEPZ11GEA51
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1DABYY
Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention