The LXT901PE is a single-chip Ethernet transceiver designed to interface a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) to a 10BASE-T or 100BASE-TX physical layer. It integrates all the necessary functions for transmitting and receiving data over Ethernet networks, making it a compact and cost-effective solution for various networking applications.
Applications:
- Network Interface Cards (NICs)
- Embedded Ethernet devices
- Routers and switches
- Printers and other peripherals
- Industrial Ethernet applications
Features:
- Supports 10BASE-T and 100BASE-TX Ethernet standards
- MII/RMII interface
- Integrated transmit and receive filters
- Automatic polarity correction
- Loopback test mode
- Low power consumption
- Available in a LQFP package
Benefits:
- Compliant with industry standards ensures interoperability with other Ethernet devices.
- Flexible interface options (MII/RMII) allow for easy integration into various system architectures.
- Integrated filters improve signal quality and reduce noise.
- Automatic polarity correction simplifies installation and maintenance.
- Low power consumption extends battery life in portable devices.
- Compact package saves board space.
Technical Specifications:
The LXT901PE supports both 10BASE-T and 100BASE-TX Ethernet standards. It interfaces with the MAC layer through an MII or RMII. It includes integrated transmit and receive filters to improve signal quality. The operating voltage is typically 3.3V or 5V. It is available in a LQFP package for surface mount assembly.