The LXT318PE is a single-chip transceiver designed for T1/E1 applications. Manufactured by Level One, this device integrates the transmit and receive functions necessary for connecting to T1 or E1 lines. It is primarily used in telecommunications equipment to facilitate data transmission over these standardized digital communication links.
Applications
- T1/E1 line cards
- PBX systems
- Digital cross-connect systems (DCS)
- Channel banks
- Routers and switches
- Voice over IP (VoIP) gateways
Features
- Single-chip T1/E1 transceiver
- Integrated transmit and receive functions
- Jitter attenuation
- Clock recovery
- Line build-out (LBO) control
- Diagnostic loopback modes
- Low power consumption
Benefits
- Reduced component count and board space
- Simplified system design
- Improved signal quality
- Enhanced system reliability
- Lower power consumption
- Cost-effective solution
Additional Details
The LXT318PE performs clock and data recovery from the incoming T1/E1 signal in the receiver section. The transmitter section takes data and clock signals and generates the appropriate T1/E1 signal for transmission. The line build-out feature allows the transmitter to be adjusted for different cable lengths, optimizing signal performance. Diagnostic loopback modes enable testing and troubleshooting of the link. The LXT318PE meets the relevant T1/E1 standards, including ANSI T1.403 and ITU-T G.703. It typically operates from a single 3.3V or 5V power supply and is available in a variety of surface-mount packages. Proper termination and isolation are crucial for optimal performance of the LXT318PE in T1/E1 applications.