The OZ9956BLN is a highly integrated and efficient Direct Drive dimming controller designed for LED backlight applications, commonly found in LCD monitors and televisions. Manufactured by O2Micro, this IC provides precise control and stable operation for LED backlights, leading to improved display quality and energy efficiency.
Applications:
- LCD Monitors
- LCD TVs
- Notebook Displays
- LED Backlight Systems
Features:
- High Efficiency Operation: Optimized power conversion to minimize energy consumption and heat generation.
- Wide Dimming Range: Allows for precise adjustment of backlight brightness, enhancing the viewing experience.
- Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) for reliable operation.
- PWM Dimming Control: Utilizes Pulse Width Modulation (PWM) for accurate and linear dimming control.
- Open/Short LED Detection: Detects open or shorted LEDs and implements protective measures.
- Adjustable Switching Frequency: Enables fine-tuning of the switching frequency for optimal performance and minimal noise.
- Soft Start Function: Gradually increases LED current during startup, reducing stress and extending LED lifespan.
Benefits:
- Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
- Enhanced Display Quality: Provides precise backlight control for optimal brightness and contrast.
- Increased System Reliability: Integrated protection features prevent damage and ensure stable operation.
- Simplified Design: Minimizes the number of external components required, simplifying circuit design.
- Extended LED Lifespan: Soft start and protection features contribute to extending the lifespan of LEDs.
Additional Details:
The OZ9956BLN operates within a defined voltage range and is designed to drive multiple LEDs in a string configuration. Dimming control can be achieved through either analog or PWM signals, offering flexibility in system design. The device is typically available in a small outline package (SOP), making it suitable for compact applications. The adjustable switching frequency enables designers to optimize the inverter's performance based on the specific LED characteristics and operating conditions. The IC complies with safety and electromagnetic compatibility (EMC) standards.