EN
  • EN
  • DE

2SA1576AQT1G

Part No 2SA1576AQT1G
Manufacturer Leshan Radio
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815118-2SA1576AQT1G
Ultra Librarian 3D Model Ultra Librarian 2SA1576AQT1G CAD Model

Description

The 2SA1576AQT1G is a PNP silicon epitaxial transistor manufactured by Leshan Radio. It is designed for use in audio amplifier and switching applications. The transistor offers a good combination of current gain and voltage ratings.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages for audio signal amplification.
  • Switching Circuits: Employed in switching applications, such as relay drivers and load switches.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power management.
  • Motor Control: Suitable for driving small DC motors in various applications.
  • General Purpose Amplification: Can be used in general-purpose amplification circuits.

Features

  • PNP Epitaxial Transistor: Utilizes PNP epitaxial technology for reliable performance.
  • High Current Gain: Offers a high current gain (hFE) for efficient amplification.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage (VCE(sat)).
  • Surface Mount Package: Supplied in a surface mount package for automated assembly.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Efficient Amplification: High gain ensures efficient amplification of signals.
  • Low Power Dissipation: Low saturation voltage reduces power dissipation in switching applications.
  • Reliable Performance: Epitaxial technology ensures reliable and stable performance.
  • Automated Assembly: Surface mount package simplifies automated assembly processes.
  • Versatile Applications: Suitable for a wide range of amplifier and switching applications.

Additional Details

The 2SA1576AQT1G is typically supplied in a SOT-23 package. Specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation. It is essential to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess