EN
  • EN
  • DE

LENOVO 88Y6045 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru

Part No LENOVO 88Y6045 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Manufacturer Lenovo
Catalog Flex System
Description Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427239-LENOVO 88Y6045 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 88Y6045 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru CAD Model

Description

Similar to its counterpart, the LENOVO 88Y6043, the LENOVO 88Y6045 Flex System EN4091 10Gb Ethernet Pass-thru Module is tailored for the Lenovo Flex System infrastructure, designed to effortlessly accommodate the high-demand data transfer needs of modern data centers. This module stands out by facilitating direct, unswitched connections between external networking environments and Flex System compute nodes, thereby optimizing the data throughput at an impressive rate of 10 Gigabits per second (Gbps). Such direct mapping to compute nodes enables a highly efficient, low-latency networking setup crucial for performance-sensitive applications and services. The design of the EN4091 pass-thru module supports a wide array of external 10 GbE connections, aligning with various network designs and configurations, enhancing its adaptability across different deployment scenarios. It aids in streamlining network management while ensuring compatibility with prevalent Ethernet standards, thus ensuring a smooth integration with existing network infrastructure. Additionally, its energy-efficient operation helps in minimizing the overall energy footprint of the data center, aligning with sustainability goals without compromising on performance. The LENOVO 88Y6045 is the go-to solution for organizations leveraging the Lenovo Flex System and looking to achieve superior networking throughput, simplified management, and reduced operational costs.

You May Also Be Interested in

Lenovo
8GB 2PT FC
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093R 10Gb Scalable
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess