EN
  • EN
  • DE

LENOVO 60Y0313 - Intel Xeon 8C Processor Model X7550 130W 2.00GHz/1 2.00GHz/18MB L3

Part No LENOVO 60Y0313 - Intel Xeon 8C Processor Model X7550 130W 2.00GHz/1 2.00GHz/18MB L3
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon X7550
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426982-LENOVO 60Y0313 - Intel Xeon 8C Processor Model X7550 130W 2.00GHz/1 2.00GHz/18MB L3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 60Y0313 - Intel Xeon 8C Processor Model X7550 130W 2.00GHz/1 2.00GHz/18MB L3 CAD Model

Description

The LENOVO 60Y0313 processor is an integral component, built around the Intel Xeon X7550 architecture, devised to bolster server performance through enhanced processing capabilities. Suited for demanding server environments, this processor features eight cores, enabling it to manage a substantial number of simultaneous tasks, making it an ideal choice for applications requiring high concurrency, such as database management systems and enterprise resource planning (ERP) software. Operating at a base clock speed of 2.00GHz, it efficiently balances performance with power consumption, maintaining a thermal design power (TDP) of 130W. The incorporation of an 18MB L3 cache significantly enhances the processor's efficiency by reducing access times to frequently used data and instructions. This processor embraces Intel's QuickPath Interconnect (QPI) technology, facilitating faster data communication between the processor and other components, therefore, reducing bottlenecks and improving overall system performance. Though it does not support the newest features like Intel's Turbo Boost or Hyper-Threading technologies, its robust core count and cache size ensure that it remains competitive for a wide range of server applications, particularly in the context of legacy systems or where upgrade paths require continuity with existing hardware. The LENOVO 60Y0313 is especially suitable for businesses looking to extend the life and capabilities of their server infrastructure without a complete overhaul.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess