EN
  • EN
  • DE

LENOVO 4TC7A69045 - Lenovo Dual Rate 10G/25G SFP28 85C Transceiver (supports 10Gb and 25Gb)

Part No LENOVO 4TC7A69045 - Lenovo Dual Rate 10G/25G SFP28 85C Transceiver (supports 10Gb and 25Gb)
Manufacturer Lenovo
Catalog Sfp
Description Lenovo Dual Rate 10G/25G SFP28 85C Transceiver (supports 10Gb and 25Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1432716-LENOVO 4TC7A69045 - Lenovo Dual Rate 10G/25G SFP28 85C Transceiver (supports 10Gb and 25Gb)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4TC7A69045 - Lenovo Dual Rate 10G/25G SFP28 85C Transceiver (supports 10Gb and 25Gb) CAD Model

Description

The LENOVO 4TC7A69045 is a high-performance, dual-rate transceiver designed to facilitate flexible and scalable network infrastructure. It supports both 10Gb and 25Gb Ethernet speeds, making it a versatile choice for a wide range of data center and enterprise networking applications. The SFP28 form factor ensures compatibility with standard SFP28 ports, providing an easy upgrade path from 10Gb to 25Gb without the need to replace existing hardware infrastructure. Its support for 85°C operation temperature assures reliability and longevity in harsh data center environments. This transceiver utilizes an LC connector, facilitating easy and secure connections. With its capability to support both Ethernet and Fibre Channel protocols, this transceiver is an ideal solution for high-speed data transmission, cloud computing, and high-performance computing applications. The device guarantees excellent signal integrity, low power consumption, and enhanced network efficiency, making it an essential component for modern data centers looking to optimize their network performance and scalability.

You May Also Be Interested in

HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess